LS7366R-TS
LS7366R-TS
Active
Description:  IC BINARY COUNTER 32BIT 14TSSOP
Manufacturer:  LSI/CSI
Datasheet:   LS7366R-TS Datasheet
History Price: $6.34000
In Stock: 28800
LS7366R-TS Specification
Specification
Part No
LS7366R-TS
Category
Logic - Counters, Dividers
Manufacturer
LSI/CSI
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Counter
Direction
Up, Down
Number of Elements
1
Number of Bits per Element
32
Reset
Asynchronous/Synchronous
Timing
Synchronous
Count Rate
40 MHz
Trigger Type
Positive, Negative
Voltage - Supply
3 V ~ 5.5 V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
LS7366R-TS PDF Datasheet
LS7366R-TS Related Parts
LS7166A
LS7166A
LSI/CSI
IC BCD COUNTER QUAD 24BIT 20DIP
LS7166A-S
LS7166A-S
LSI/CSI
IC BCD COUNTR QUAD 24BIT 20SOIC
LS7166A-TS
LS7166A-TS
LSI/CSI
IC BCD COUNT QUAD 24BIT 24TSSOP
LS7166B-S
LS7166B-S
LSI/CSI
IC BCD COUNTR QUAD 24BIT 20SOIC
LS7267
LS7267
LSI/CSI
IC BCD COUNTER DUAL 24BIT 28DIP
LS7267-S
LS7267-S
LSI/CSI
IC BCD COUNTER DL 24BIT 28SOIC
LS7267-TS
LS7267-TS
LSI/CSI
IC BCD COUNTER DL 24BIT 28TSSOP
LS7366R
LS7366R
LSI/CSI
IC BINARY COUNTER 32-BIT 14DIP
LS7366R-S
LS7366R-S
LSI/CSI
IC BINARY COUNTER 32-BIT 14SOIC
LS7566R-TS
LS7566R-TS
LSI/CSI
IC BIN COUNT QUAD 24BIT 48TSSOP
LS7766DH-TS
LS7766DH-TS
LSI/CSI
IC DIVIDER BY N DL 16B 48TSSOP
LS7766DO
LS7766DO
LSI/CSI
IC DIVIDER BY N DUAL 8BIT 28DIP
LS7366R-TS Compare Parts
  • LS7366R-TS vs LS7766SO-S
  • LS7366R-TS vs LS7766SO
  • LS7366R-TS vs LS7766SH-TS
  • LS7366R-TS vs LS7766DO-TS
  • LS7366R-TS vs LS7766DO-S
  • LS7366R-TS vs LS7766DO
  • LS7366R-TS vs LS7766DH-TS
  • LS7366R-TS vs LS7566R-TS
  • LS7366R-TS vs LS7366R-S
  • LS7366R-TS vs LS7366R
  • LS7366R-TS vs LS7267-TS
  • LS7366R-TS vs LS7267-S
  • LS7366R-TS vs LS7267
  • LS7366R-TS vs LS7166B-S
  • LS7366R-TS vs LS7166A-TS
  • LS7366R-TS vs LS7166A-S
  • LS7366R-TS vs LS7166A
  • LS7366R-TS FAQ
    Q1: What is the LSI/CSI LS7366R-TS?
    A: The LSI/CSI LS7366R-TS is a high-performance quadrature decoder and counter IC designed to interface with incremental encoders. It is used for precise position and velocity sensing in motion control systems. This chip is ideal for applications such as robotics, industrial machinery, and other systems requiring accurate rotation and speed measurements.

    Q2: What type of inputs does the LS7366R-TS support?
    A: The LS7366R-TS supports quadrature inputs, commonly used for encoding rotary position in systems like motors or robotic arms. It can accept signals from two channels (A and B) of quadrature encoding, which allows it to track both direction and position changes accurately.

    Q3: How does the LS7366R-TS perform position counting?
    A: The LS7366R-TS performs position counting by interpreting the quadrature signals from an encoder. It uses an internal counter to track the number of pulses received, which corresponds to the rotational position of a device. It can count in both up and down directions based on the phase relationship between the A and B signals, providing accurate position feedback.

    Q4: What is the resolution of the LS7366R-TS?
    A: The LS7366R-TS provides high resolution by counting quadrature pulses. The resolution is determined by the encoder's pulse count per revolution (PPR). The LS7366R-TS can handle up to 16 bits of position data, allowing it to track a large number of pulses for highly precise measurements.

    Q5: Does the LS7366R-TS support bidirectional counting?
    A: Yes, the LS7366R-TS supports bidirectional counting. It can count pulses in both directions, depending on the phase difference between the A and B quadrature signals. This capability is essential for determining both the position and direction of rotation in systems like motors and encoders.

    Q6: What are the key features of the LS7366R-TS?
    A: Key features of the LS7366R-TS include high-resolution position counting, bidirectional counting, programmable counter limits, and the ability to interface with both incremental encoders and other position sensors. It also offers a parallel data output interface for easy communication with external devices like microcontrollers and processors.

    Q7: How is the LS7366R-TS powered?
    A: The LS7366R-TS operates with a single power supply, typically in the range of 4.5V to 5.5V. This allows the device to be integrated easily into most systems that use a 5V logic level, making it suitable for a wide range of embedded applications and industrial controllers.

    Q8: How does the LS7366R-TS communicate with external devices?
    A: The LS7366R-TS communicates with external devices via a parallel data output interface. The device outputs position data, direction, and other status information through its parallel pins, which can be read by a microcontroller or processor for further processing or display.

    Q9: What is the maximum count value the LS7366R-TS can handle?
    A: The LS7366R-TS is equipped with a 16-bit counter, allowing it to handle count values up to 65,535 in either direction. This provides a broad range of position tracking, suitable for high-resolution position feedback systems, and allows it to count over several rotations before needing to reset.

    Q10: Can the LS7366R-TS be used for velocity measurement?
    A: Yes, the LS7366R-TS can be used for velocity measurement. By counting pulses over a known time interval, it is possible to calculate the rotational speed of a motor or other rotating system. This can be especially useful in applications where precise control over speed is necessary, such as in closed-loop motor control systems.

    Q11: Does the LS7366R-TS support a reset function?
    A: Yes, the LS7366R-TS supports a reset function, which allows the internal counter to be reset to a specific value. This feature is helpful for initializing position tracking or for resetting the system when the position data becomes invalid due to noise or other disruptions.

    Q12: What is the maximum input frequency the LS7366R-TS can handle?
    A: The LS7366R-TS can handle a maximum input frequency of up to 10 MHz, depending on the specific configuration and operating conditions. This high-frequency capability allows it to interface with fast-moving systems and provide accurate real-time position feedback in applications like robotics and CNC machines.

    Q13: What are the typical applications of the LS7366R-TS?
    A: The LS7366R-TS is commonly used in motion control applications, including robotics, CNC machinery, motor control systems, and automation. It is particularly useful for systems requiring precise position and speed measurement, such as servo motors, stepper motors, and rotating sensors.

    Q14: How accurate is the LS7366R-TS in position tracking?
    A: The accuracy of the LS7366R-TS in position tracking is highly dependent on the encoder resolution (PPR) and the quality of the input signals. The device itself provides precise counting with a 16-bit counter, ensuring high accuracy for systems that need fine-grained position feedback. The overall system accuracy will also depend on the encoder's resolution and signal integrity.

    Q15: Does the LS7366R-TS have any built-in noise filtering?
    A: While the LS7366R-TS does not have built-in noise filtering, it is designed to work with clean and stable quadrature signals from encoders. For applications where electrical noise is a concern, external filtering techniques such as capacitors or dedicated noise suppression circuits may be used to improve signal integrity.

    Q16: How does the LS7366R-TS handle overflow and underflow conditions?
    A: The LS7366R-TS includes programmable overflow and underflow detection, allowing the system to handle situations where the counter exceeds its maximum or minimum value. When overflow or underflow occurs, the LS7366R-TS can generate an interrupt or flag to notify the system, allowing it to handle the condition appropriately.

    Q17: Can the LS7366R-TS store multiple position values?
    A: The LS7366R-TS does not store multiple position values simultaneously. It maintains a single 16-bit position counter. However, external systems (such as a microcontroller) can store multiple values or snapshots of the position by periodically reading the counter and storing the data for later analysis or use.

    Q18: What is the power consumption of the LS7366R-TS?
    A: The LS7366R-TS has a low power consumption, typically consuming around 10 mA of current during operation. This low power usage makes it suitable for portable and battery-operated devices, as well as embedded systems where power efficiency is a concern.

    Q19: Does the LS7366R-TS support quadrature encoding with different resolutions?
    A: Yes, the LS7366R-TS supports quadrature encoding with various resolutions, depending on the encoder's pulse rate (PPR). The resolution can be adjusted by selecting the appropriate encoder and configuring the system to handle the specific number of pulses per revolution needed for the application.

    Q20: How do I integrate the LS7366R-TS into a system?
    A: To integrate the LS7366R-TS into a system, you will need to connect the quadrature encoder signals (A and B) to the input pins of the device. The output pins provide position data, direction, and status signals that can be read by a microcontroller or processor. You can also configure the LS7366R-TS for various interrupt and reset conditions depending on your system's requirements.
    Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.