Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ LSI/CSI LS7366R-TS
LS7366R-TS
Active
Logic - Counters, Dividers
Description:
IC BINARY COUNTER 32BIT 14TSSOP
Manufacturer:
LSI/CSI
Datasheet:
LS7366R-TS Datasheet
History Price: $6.34000
In Stock: 28800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LS7366R-TS vs LS7267-TS
Part No
LS7366R-TS
LS7267-TS
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
LSI/CSI
LSI/CSI
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Binary Counter
BCD Counter, Binary Counter
Direction
Up, Down
Up, Down
Number of Elements
1
2
Number of Bits per Element
32
24
Reset
Asynchronous/Synchronous
Synchronous
Timing
Synchronous
Synchronous
Count Rate
40 MHz
50 MHz
Trigger Type
Positive, Negative
Positive Edge
Voltage - Supply
3 V ~ 5.5 V
3 V ~ 5.5 V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 80 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
28-TSSOP