LS7366R
LS7366R
Active
Description:  IC BINARY COUNTER 32-BIT 14DIP
Manufacturer:  LSI/CSI
Datasheet:   LS7366R Datasheet
History Price: $6.62000
In Stock: 27400
LS7366R vs LS7766DH-TS
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Binary Counter
Divide-by-N
Direction
Up, Down
Up, Down
Number of Elements
1
2
Number of Bits per Element
32
16
Reset
Asynchronous/Synchronous
Asynchronous/Synchronous
Timing
Synchronous
Asynchronous/Synchronous
Count Rate
40 MHz
40 MHz
Trigger Type
Positive, Negative
Positive, Negative
Voltage - Supply
3 V ~ 5.5 V
3 V ~ 5.5 V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 80 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
14-DIP
48-TSSOP