LS7366R
LS7366R
Active
Description:  IC BINARY COUNTER 32-BIT 14DIP
Manufacturer:  LSI/CSI
Datasheet:   LS7366R Datasheet
History Price: $6.62000
In Stock: 27400
LS7366R Specification
Specification
Part No
LS7366R
Category
Logic - Counters, Dividers
Manufacturer
LSI/CSI
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Counter
Direction
Up, Down
Number of Elements
1
Number of Bits per Element
32
Reset
Asynchronous/Synchronous
Timing
Synchronous
Count Rate
40 MHz
Trigger Type
Positive, Negative
Voltage - Supply
3 V ~ 5.5 V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-DIP
LS7366R PDF Datasheet
LS7366R Related Parts
LS7166A
LS7166A
LSI/CSI
IC BCD COUNTER QUAD 24BIT 20DIP
LS7166A-S
LS7166A-S
LSI/CSI
IC BCD COUNTR QUAD 24BIT 20SOIC
LS7166A-TS
LS7166A-TS
LSI/CSI
IC BCD COUNT QUAD 24BIT 24TSSOP
LS7166B-S
LS7166B-S
LSI/CSI
IC BCD COUNTR QUAD 24BIT 20SOIC
LS7267
LS7267
LSI/CSI
IC BCD COUNTER DUAL 24BIT 28DIP
LS7267-S
LS7267-S
LSI/CSI
IC BCD COUNTER DL 24BIT 28SOIC
LS7267-TS
LS7267-TS
LSI/CSI
IC BCD COUNTER DL 24BIT 28TSSOP
LS7366R-S
LS7366R-S
LSI/CSI
IC BINARY COUNTER 32-BIT 14SOIC
LS7366R-TS
LS7366R-TS
LSI/CSI
IC BINARY COUNTER 32BIT 14TSSOP
LS7566R-TS
LS7566R-TS
LSI/CSI
IC BIN COUNT QUAD 24BIT 48TSSOP
LS7766DH-TS
LS7766DH-TS
LSI/CSI
IC DIVIDER BY N DL 16B 48TSSOP
LS7766DO
LS7766DO
LSI/CSI
IC DIVIDER BY N DUAL 8BIT 28DIP
LS7366R Description
The LSI/CSI LS7366R is a high-performance quadrature encoder interface designed for use in various applications, including motor control, robotics, and industrial automation. This device is particularly well-suited for applications that require precise position tracking and speed measurement. Below is a detailed overview of the LS7366R, including its specifications, features, and applications.

## Overview

The LS7366R is a versatile and robust quadrature encoder interface that can handle both incremental and absolute encoders. It is designed to decode the quadrature signals generated by rotary encoders, providing accurate position and speed information. The device features a built-in counter and can communicate with microcontrollers via a serial interface, making it an ideal choice for embedded systems.

## Key Specifications

1. Supply Voltage (Vcc): 2.7V to 5.5V
2. Operating Current: Typically 1.5 mA (at 5V)
3. Input Frequency: Up to 1 MHz
4. Counter Resolution: 32-bit
5. Quadrature Input Channels: 2 (A and B channels)
6. Index Input: Yes (for resetting the counter)
7. Serial Interface: SPI (Serial Peripheral Interface)
8. Operating Temperature Range: -40°C to +85°C
9. Package Type: TSSOP-16 or SOIC-16
10. Counter Modes: Up, Down, and Up/Down counting modes

## Features

- High Resolution: The LS7366R supports a 32-bit counter, allowing for high-resolution position tracking, which is essential for applications requiring precise control.

- Quadrature Decoding: The device can decode quadrature signals from rotary encoders, enabling accurate measurement of rotational position and direction.

- Index Pulse Handling: The LS7366R can handle index pulses, allowing for the counter to be reset to a known position, which is useful in applications where absolute positioning is required.

- Flexible Communication: The SPI interface allows for easy integration with microcontrollers and other digital devices, facilitating data transfer and control.

- Low Power Consumption: With a typical operating current of 1.5 mA, the LS7366R is suitable for battery-powered applications and energy-efficient designs.

- Wide Operating Temperature Range: The device can operate in harsh environments, making it suitable for industrial applications.

## Applications

The LS7366R is suitable for a variety of applications, including:

- Motor Control: Used in servo and stepper motor control systems to provide feedback on position and speed, enabling precise control of motor movements.

- Robotics: Employed in robotic systems for position tracking and navigation, allowing robots to accurately determine their location and orientation.

- Industrial Automation: Utilized in conveyor systems, CNC machines, and other automated equipment where precise position and speed measurement are critical.

- Measurement Systems: Suitable for applications requiring accurate measurement of rotational movement, such as in tachometers and flow meters.

- Consumer Electronics: Used in devices that require user input through rotary encoders, such as volume controls and menu navigation systems.

## Conclusion

The LSI/CSI LS7366R is a highly capable quadrature encoder interface that provides accurate position and speed measurement for a wide range of applications. With its high resolution, flexible communication options, and low power consumption, it is an excellent choice for embedded systems in motor control, robotics, and industrial automation. The LS7366R%27s robust design and wide operating temperature range make it suitable for use in demanding environments, ensuring reliable performance in various applications.
LS7366R Compare Parts
  • LS7366R vs LS7766SO-S
  • LS7366R vs LS7766SO
  • LS7366R vs LS7766SH-TS
  • LS7366R vs LS7766DO-TS
  • LS7366R vs LS7766DO-S
  • LS7366R vs LS7766DO
  • LS7366R vs LS7766DH-TS
  • LS7366R vs LS7566R-TS
  • LS7366R vs LS7366R-TS
  • LS7366R vs LS7366R-S
  • LS7366R vs LS7267-TS
  • LS7366R vs LS7267-S
  • LS7366R vs LS7267
  • LS7366R vs LS7166B-S
  • LS7366R vs LS7166A-TS
  • LS7366R vs LS7166A-S
  • LS7366R vs LS7166A
  • LS7366R FAQ
    Q1: What is the LSI/CSI LS7366R used for?
    A1: The LSI/CSI LS7366R is a high-resolution quadrature encoder interface (QEI) IC used for measuring rotational position, speed, and direction in motion control systems.

    ---

    Q2: What type of encoder does the LSI/CSI LS7366R interface with?
    A2: The LSI/CSI LS7366R interfaces with quadrature encoders, typically used in applications requiring position feedback.

    ---

    Q3: What is the resolution of the LSI/CSI LS7366R?
    A3: The LSI/CSI LS7366R supports a resolution of up to 32-bit counts, allowing precise position tracking in applications requiring high accuracy.

    ---

    Q4: What is the supply voltage range of the LSI/CSI LS7366R?
    A4: The LSI/CSI LS7366R operates with a supply voltage range of 4.5V to 5.5V.

    ---

    Q5: Does the LSI/CSI LS7366R have an internal counter?
    A5: Yes, the LSI/CSI LS7366R includes a 32-bit internal counter that tracks position increments based on input from a quadrature encoder.

    ---

    Q6: How does the LSI/CSI LS7366R handle direction sensing?
    A6: The LSI/CSI LS7366R uses the A and B phase signals from the quadrature encoder to determine the direction of rotation.

    ---

    Q7: What is the communication interface of the LSI/CSI LS7366R?
    A7: The LSI/CSI LS7366R uses a parallel interface for communication, typically with a microcontroller or processor.

    ---

    Q8: What are the key features of the LSI/CSI LS7366R?
    A8: The LSI/CSI LS7366R features a 32-bit up/down counter, quadrature decoder, direction sensing, and overflow detection. It is also equipped with a fast parallel interface for efficient data transfer.

    ---

    Q9: Can the LSI/CSI LS7366R be used in industrial automation?
    A9: Yes, the LSI/CSI LS7366R is commonly used in industrial automation applications, such as motor control, robotics, and CNC systems, for position feedback and velocity measurement.

    ---

    Q10: What is the maximum operating frequency of the LSI/CSI LS7366R?
    A10: The LSI/CSI LS7366R operates with a maximum clock frequency of up to 10 MHz, depending on the system setup.

    ---

    Q11: Does the LSI/CSI LS7366R support power-down modes?
    A11: Yes, the LSI/CSI LS7366R supports a low-power mode to conserve power when not in use, making it suitable for battery-operated and energy-efficient systems.

    ---

    Q12: What is the package type of the LSI/CSI LS7366R?
    A12: The LSI/CSI LS7366R is available in a 24-pin PDIP (Plastic Dual In-line Package) or an SOIC (Small Outline Integrated Circuit) package.

    ---

    Q13: How does the LSI/CSI LS7366R handle overflow?
    A13: The LSI/CSI LS7366R has an overflow detection mechanism, where it can generate an interrupt when the 32-bit counter reaches its maximum or minimum limit.

    ---

    Q14: Can the LSI/CSI LS7366R interface with both incremental and absolute encoders?
    A14: No, the LSI/CSI LS7366R is specifically designed for incremental quadrature encoders, not for absolute encoders.

    ---

    Q15: What is the typical use case for the LSI/CSI LS7366R?
    A15: Typical use cases for the LSI/CSI LS7366R include motor feedback systems, position sensors, robotics, and CNC machines where accurate position and speed measurements are required.

    ---

    Q16: How does the LSI/CSI LS7366R manage data output?
    A16: The LSI/CSI LS7366R provides position data in the form of a 32-bit binary value, which can be read by the microcontroller through its parallel interface.

    ---

    Q17: Does the LSI/CSI LS7366R support multiple encoders?
    A17: The LSI/CSI LS7366R is designed to handle a single encoder input, but multiple devices can be used in a system to manage multiple encoders.

    ---

    Q18: What is the maximum count rate the LSI/CSI LS7366R can handle?
    A18: The LSI/CSI LS7366R can handle a maximum count rate of up to 10 MHz, depending on the encoder frequency and the processing system speed.

    ---

    Q19: How accurate is the LSI/CSI LS7366R in tracking position?
    A19: The LSI/CSI LS7366R provides high accuracy with its 32-bit counter, allowing for precise position tracking in systems with high-resolution encoders.

    ---

    Q20: Can the LSI/CSI LS7366R be used for speed measurement?
    A20: Yes, the LSI/CSI LS7366R can be used to measure speed by calculating the rate of change of position over time, which is useful in applications such as motor control and velocity sensing.
    Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.