LS7540
LS7540
Active
Description:  AGC TOUCH CONTROL LIGHT SWITCH
Manufacturer:  LSI/CSI
Datasheet:   LS7540 Datasheet
History Price: $2.36000
In Stock: 44000
LS7540 vs LS7637-S
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Ballast Controller
Halogen Controller
Frequency
-
-
Voltage - Supply
4.5V ~ 5.5V
10V ~ 15V
Current - Supply
-
800 μA
Current - Output Source/Sink
-
-
Dimming
Yes
Yes
Operating Temperature
-20 ℃ ~ 85 ℃
0 ℃ ~ 90 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-DIP
8-SOIC