LS7540
LS7540
Active
Description:  AGC TOUCH CONTROL LIGHT SWITCH
Manufacturer:  LSI/CSI
Datasheet:   LS7540 Datasheet
History Price: $2.36000
In Stock: 44000
LS7540 Specification
Specification
Part No
LS7540
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
LSI/CSI
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Ballast Controller
Frequency
-
Voltage - Supply
4.5V ~ 5.5V
Current - Supply
-
Current - Output Source/Sink
-
Dimming
Yes
Operating Temperature
-20 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
LS7540 PDF Datasheet
LS7540 Related Parts
LS7540-S
LS7540-S
LSI/CSI
AGC TOUCH CONTROL LIGHT SWITCH
LS7541
LS7541
LSI/CSI
AGC TOUCH CONTROL STEP DIMMER
LS7541-S
LS7541-S
LSI/CSI
AGC TOUCH CONTROL STEP DIMMER
LS7634
LS7634
LSI/CSI
TOUCH CONTROL HALOGEN DIMMER
LS7634-S
LS7634-S
LSI/CSI
TOUCH CONTROL HALOGEN DIMMER
LS7634FO
LS7634FO
LSI/CSI
TOUCH CONTROL HALOGEN DIMMER
LS7634FO-S
LS7634FO-S
LSI/CSI
TOUCH CONTROL HALOGEN DIMMER
LS7635
LS7635
LSI/CSI
TOUCH CONTROL HALOGEN DIMMER
LS7635-S
LS7635-S
LSI/CSI
TOUCH CONTROL HALOGEN DIMMER
LS7635FO
LS7635FO
LSI/CSI
TOUCH CONTROL HALOGEN DIMMER
LS7635FO-S
LS7635FO-S
LSI/CSI
TOUCH CONTROL HALOGEN DIMMER
LS7636
LS7636
LSI/CSI
REVERSE PHASE HALOGEN DIMMER
LS7540 Compare Parts
  • LS7540 vs LS7642FO
  • LS7540 vs LS7642-S
  • LS7540 vs LS7642
  • LS7540 vs LS7637-S
  • LS7540 vs LS7637
  • LS7540 vs LS7636-S
  • LS7540 vs LS7636
  • LS7540 vs LS7635FO-S
  • LS7540 vs LS7635FO
  • LS7540 vs LS7635-S
  • LS7540 vs LS7635
  • LS7540 vs LS7634FO-S
  • LS7540 vs LS7634FO
  • LS7540 vs LS7634-S
  • LS7540 vs LS7634
  • LS7540 vs LS7541-S
  • LS7540 vs LS7541
  • LS7540 vs LS7540-S
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.