LS7561F-S
LS7561F-S
Active
Description:  IC MOTOR DRIVER BLDC 20V 28SOIC
Manufacturer:  LSI/CSI
Datasheet:   LS7561F-S Datasheet
History Price: $7.28000
In Stock: 49680
LS7561F-S vs LS7290-S
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Motor Type - Stepper
-
Bipolar, Unipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Controller - Commutation, Direction Management
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (6)
Half Bridge (2)
Interface
PWM
PWM
Technology
CMOS
Power MOSFET
Step Resolution
-
1, 1/2
Applications
General Purpose
General Purpose
Current - Output
75mA
-
Voltage - Supply
20V
3V ~ 5.5V
Voltage - Load
-
-
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
24-SOIC