LS7561F-S
LS7561F-S
Active
Description:  IC MOTOR DRIVER BLDC 20V 28SOIC
Manufacturer:  LSI/CSI
Datasheet:   LS7561F-S Datasheet
History Price: $7.28000
In Stock: 7200
LS7561F-S Specification
Specification
Part No
LS7561F-S
Category
PMIC - Motor Drivers, Controllers
Manufacturer
LSI/CSI
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushless DC (BLDC)
Function
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (6)
Interface
PWM
Technology
CMOS
Step Resolution
-
Applications
General Purpose
Current - Output
75mA
Voltage - Supply
20V
Voltage - Load
-
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
LS7561F-S PDF Datasheet
LS7561F-S Related Parts
LS7262C
LS7262C
LSI/CSI
IC MOTOR DRIVER BLDC 28V 20DIP
LS7262C-S
LS7262C-S
LSI/CSI
IC MOTOR DRIVER BLDC 28V 20SOIC
LS7262C-TS
LS7262C-TS
LSI/CSI
IC MOTOR DRIVER BLDC 28V 20TSSOP
LS7290
LS7290
LSI/CSI
STEPPER MOTOR CONTROLLER
LS7290-S
LS7290-S
LSI/CSI
STEPPER MOTOR CONTROLLER
LS7290-TS
LS7290-TS
LSI/CSI
STEPPER MOTOR CONTROLLER
LS7362C-S
LS7362C-S
LSI/CSI
BLDC MOTOR COMMUTATOR/CONTROLLER
LS7560F-TS
LS7560F-TS
LSI/CSI
BLDC MOTOR CONTROLLER
LS7561F-S Compare Parts
  • LS7561F-S vs LS7362C-S
  • LS7561F-S vs LS7290-TS
  • LS7561F-S vs LS7290-S
  • LS7561F-S vs LS7290
  • LS7561F-S vs LS7262C-TS
  • LS7561F-S vs LS7262C-S
  • LS7561F-S vs LS7262C
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.