LS7766DO-S
LS7766DO-S
Active
Description:  IC DIVIDER BY N DL 8BIT 28SOIC
Manufacturer:  LSI/CSI
Datasheet:   LS7766DO-S Datasheet
History Price: $14.32000
In Stock: 44400
LS7766DO-S vs LS7267
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Divide-by-N
BCD Counter, Binary Counter
Direction
Up, Down
Up, Down
Number of Elements
2
2
Number of Bits per Element
8
24
Reset
Asynchronous/Synchronous
Synchronous
Timing
Asynchronous/Synchronous
Synchronous
Count Rate
40 MHz
50 MHz
Trigger Type
Positive, Negative
Positive Edge
Voltage - Supply
3 V ~ 5.5 V
3 V ~ 5.5 V
Operating Temperature
-25 ℃ ~ 80 ℃ (TA)
-25 ℃ ~ 80 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-DIP (0.600", 15.24mm)
Supplier Device Package
28-SOIC
28-DIP