LS8293
LS8293
Active
Description:  MICRO-STEPPER MOTOR CONTROLLER
Manufacturer:  LSI/CSI
Datasheet:   LS8293 Datasheet
History Price: $10.91000
In Stock: 26660
LS8293 vs LS8397
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Motor Type - Stepper
Bipolar, Unipolar
Bipolar, Unipolar
Motor Type - AC, DC
-
-
Function
Controller - Commutation, Direction Management
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
PWM
PWM
Technology
Power MOSFET
Power MOSFET
Step Resolution
1, 1/2, 1/8, 1/16, 1/32
1, 1/2
Applications
General Purpose
General Purpose
Current - Output
-
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 7V
Voltage - Load
-
-
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
28-DIP (0.600", 15.24mm)
24-DIP (0.600", 15.24mm)
Supplier Device Package
28-DIP
24-DIP