LS8293
LS8293
Active
Description:  MICRO-STEPPER MOTOR CONTROLLER
Manufacturer:  LSI/CSI
Datasheet:   LS8293 Datasheet
History Price: $10.91000
In Stock: 26660
LS8293 Specification
Specification
Part No
LS8293
Category
PMIC - Motor Drivers, Controllers
Manufacturer
LSI/CSI
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar, Unipolar
Motor Type - AC, DC
-
Function
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (2)
Interface
PWM
Technology
Power MOSFET
Step Resolution
1, 1/2, 1/8, 1/16, 1/32
Applications
General Purpose
Current - Output
-
Voltage - Supply
4.5V ~ 5.5V
Voltage - Load
-
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
28-DIP (0.600", 15.24mm)
Supplier Device Package
28-DIP
LS8293 PDF Datasheet
LS8293 Related Parts
LS8292
LS8292
LSI/CSI
MICRO-STEPPER MOTOR CONTROLLER
LS8292-S
LS8292-S
LSI/CSI
MICRO-STEPPER MOTOR CONTROLLER
LS8293-S
LS8293-S
LSI/CSI
MICRO-STEPPER MOTOR CONTROLLER
LS8297
LS8297
LSI/CSI
STEPPER MOTOR CONTROLLER
LS8297-S
LS8297-S
LSI/CSI
STEPPER MOTOR CONTROLLER
LS8297-TS
LS8297-TS
LSI/CSI
STEPPER MOTOR CONTROLLER
LS8297CT
LS8297CT
LSI/CSI
STEPPER MOTOR CONTROLLER
LS8297CT-S
LS8297CT-S
LSI/CSI
STEPPER MOTOR CONTROLLER
LS8297CT-TS
LS8297CT-TS
LSI/CSI
STEPPER MOTOR CONTROLLER
LS8397
LS8397
LSI/CSI
STEPPER MOTOR CONTROLLER
LS8397-S
LS8397-S
LSI/CSI
STEPPER MOTOR CONTROLLER
LS8397-TS
LS8397-TS
LSI/CSI
STEPPER MOTOR CONTROLLER
LS8293 Compare Parts
  • LS8293 vs LS8397-S
  • LS8293 vs LS8397
  • LS8293 vs LS8297CT-TS
  • LS8293 vs LS8297CT-S
  • LS8293 vs LS8297CT
  • LS8293 vs LS8297-TS
  • LS8293 vs LS8297-S
  • LS8293 vs LS8297
  • LS8293 vs LS8293-S
  • LS8293 vs LS8292-S
  • LS8293 vs LS8292
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.