☰
LT1013CPG4
LT1013CPG4
Discontinued
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   LT1013CPG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 31420
LT1013CPG4 vs LT1013MJGB
Series
-
-
Packaging
Tube
Bulk
Status
Discontinued
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
0.4V/μs
0.4V/μs
Gain Bandwidth Product
1 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
15 nA
15 nA
Voltage - Input Offset
60 μV
60 μV
Current - Supply
350μA (x2 Channels)
350μA (x2 Channels)
Current - Output / Channel
20 mA
25 mA
Voltage - Supply Span (Min)
5 V
5 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-CDIP