☰
LT1013MJGB
LT1013MJGB
Active
Description:  IC OPAMP GP 2 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
Datasheet:   LT1013MJGB Datasheet
History Price: Active
In Stock: 32960
LT1013MJGB Specification
Specification
Part No
LT1013MJGB
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
0.4V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
15 nA
Voltage - Input Offset
60 μV
Current - Supply
350μA (x2 Channels)
Current - Output / Channel
25 mA
Voltage - Supply Span (Min)
5 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
LT1013MJGB PDF Datasheet
LT1013MJGB Related Parts
LT1001ACH
LT1001ACH
Analog Devices
IC OPAMP GP 1 CIRCUIT TO5
LT1001ACJ8
LT1001ACJ8
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
LT1001ACN8#PBF
LT1001ACN8#PBF
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
LT1001ACP
LT1001ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LT1001CD
LT1001CD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
LT1001CDR
LT1001CDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
LT1001CH
LT1001CH
Analog Devices
IC OPAMP GP 1 CIRCUIT TO5
LT1001CJ8
LT1001CJ8
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
LT1001CJG
LT1001CJG
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8CDIP
LT1001CN8#PBF
LT1001CN8#PBF
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
LT1001CP
LT1001CP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LT1001CS8
LT1001CS8
Analog Devices
IC OPAMP GP 1 CIRCUIT 8SO
LT1013MJGB Compare Parts
  • LT1013MJGB vs LT1999MPS8-50#PBF
  • LT1013MJGB vs LT1999MPS8-20#TRPBF
  • LT1013MJGB vs LT1999MPS8-20#PBF
  • LT1013MJGB vs LT1999MPS8-10#TRPBF
  • LT1013MJGB vs LT1999MPS8-10#PBF
  • LT1013MJGB vs LT1999MPMS8-50F#TRPBF
  • LT1013MJGB vs LT1999MPMS8-50F#TR
  • LT1013MJGB vs LT1999MPMS8-50F#PBF
  • LT1013MJGB vs LT1999MPMS8-50F
  • LT1013MJGB vs LT1999MPMS8-50#TRPBF
  • LT1013MJGB vs LT1999MPMS8-50#PBF
  • LT1013MJGB vs LT1999MPMS8-20F#TRPBF
  • LT1013MJGB vs LT1999MPMS8-20F#PBF
  • LT1013MJGB vs LT1999MPMS8-20#TRPBF
  • LT1013MJGB vs LT1999MPMS8-20#PBF
  • LT1013MJGB vs LT1999MPMS8-10F#TRPBF
  • LT1013MJGB vs LT1999MPMS8-10F#PBF
  • LT1013MJGB vs LT1999MPMS8-10F#PBF
  • LT1013MJGB vs LT1999MPMS8-10#TRPBF
  • LT1013MJGB vs LT1999MPMS8-10#PBF
  • LT1013MJGB vs LT1999IS8-50#TRPBF
  • LT1013MJGB vs LT1999IS8-50#PBF
  • LT1013MJGB vs LT1999IS8-20#TRPBF
  • LT1013MJGB vs LT1999IS8-20#PBF
  • LT1013MJGB vs LT1999IS8-10#TRPBF
  • LT1013MJGB vs LT1999IS8-10#PBF
  • LT1013MJGB vs LT1999IMS8-50F#TRPBF
  • LT1013MJGB vs LT1999IMS8-50F#PBF
  • LT1013MJGB vs LT1999IMS8-50#TRPBF
  • LT1013MJGB vs LT1999IMS8-50#PBF
  • LT1013MJGB vs LT1999IMS8-20F#TRPBF
  • LT1013MJGB vs LT1999IMS8-20F#PBF
  • LT1013MJGB vs LT1999IMS8-20#TRPBF
  • LT1013MJGB vs LT1999IMS8-20#PBF
  • LT1013MJGB vs LT1999IMS8-10F#TRPBF
  • LT1013MJGB vs LT1999IMS8-10F#PBF
  • LT1013MJGB vs LT1999IMS8-10#TRPBF
  • LT1013MJGB vs LT1999IMS8-10#PBF
  • LT1013MJGB vs LT1999HS8-50#TRPBF
  • LT1013MJGB vs LT1999HS8-50#PBF
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.