☰
LT1013DP
LT1013DP
Active
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   LT1013DP Datasheet
History Price: $5.44000
In Stock: 39320
LT1013DP vs LT1013MJGB
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
0.4V/μs
0.4V/μs
Gain Bandwidth Product
1 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
18 nA
15 nA
Voltage - Input Offset
90 μV
60 μV
Current - Supply
320μA (x2 Channels)
350μA (x2 Channels)
Current - Output / Channel
-
25 mA
Voltage - Supply Span (Min)
5 V
5 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-CDIP