☰
LV8080LP-E
LV8080LP-E
Obsolete
Description:  IC MTR DRVR BIPOLAR 2.5-6V 16VCT
Manufacturer:  onsemi
Datasheet:   LV8080LP-E Datasheet
History Price: Obsolete
In Stock: 6100
LV8080LP-E vs LV8727-E
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
Bi-CMOS
BiCDMOS
Step Resolution
-
1/2, 1/8, 1/16, 1/32, 1/64, 1/128
Applications
Camera
General Purpose
Current - Output
200mA
4A
Voltage - Supply
2.5V ~ 6V
0V ~ 5V
Voltage - Load
2.5V ~ 6V
9V ~ 45V
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-WFQFN
25-SSIP Exposed Pad, Formed Leads
Supplier Device Package
16-VCT (2.6x2.6)
25-HZIP