Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ onsemi LV8727-E
LV8727-E
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRVR BIPOLAR 0V-5V 25HZIP
Manufacturer:
onsemi
Datasheet:
LV8727-E Datasheet
History Price: Obsolete
In Stock: 32560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LV8727-E Specification
Specification
Part No
LV8727-E
Category
PMIC - Motor Drivers, Controllers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
Parallel
Technology
BiCDMOS
Step Resolution
1/2, 1/8, 1/16, 1/32, 1/64, 1/128
Applications
General Purpose
Current - Output
4A
Voltage - Supply
0V ~ 5V
Voltage - Load
9V ~ 45V
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
25-SSIP Exposed Pad, Formed Leads
Supplier Device Package
25-HZIP
LV8727-E PDF Datasheet
LV8727-E Datasheet
Click and Download: LV8727-E Datasheet
LV8727-E Related Parts
LV8018W-MPB-E
onsemi
IC MOTOR DRIVER 2V-3.6V 48SQFP
LV8019LP-MPB-E
onsemi
IC MOTOR DRIVER 2.7V-6V 24VQLP
LV8019LP-TLM-E
onsemi
IC MOTOR DRIVER 2.7V-6V 24VQLP
LV8019V-MPB-E
onsemi
IC MOTOR DRIVER 2.7V-6V 16SSOP
LV8019V-TLM-E
onsemi
IC MOTOR DRIVER 2.7V-6V 16SSOP
LV8044LP-MPB-E
onsemi
IC MTR DRVR BIPLR 2.7-5.5V 40QLP
LV8044LP-MPB-H
onsemi
IC MTR DRVR BIPLR 2.7-5.5V 40QLP
LV8044LP-TLM-E
onsemi
IC MTR DRVR BIPLR 2.7-5.5V 40QLP
LV8044LP-TLM-H
onsemi
IC MTR DRVR BIPLR 2.7-5.5V 40QLP
LV8062FA-AH
onsemi
IC MOTOR DRIVER 2.2V-6V 10MICRO
LV8063FA-BH
onsemi
IC MOTOR DRIVER 2.2V-6V 10MICRO
LV8075LP-E
onsemi
IC MOTOR DRIVER 2.5V-5.5V 16VCT
LV8727-E Compare Parts
LV8727-E vs LV8907UWR2G
LV8727-E vs LV8862JA-AH
LV8727-E vs LV8860V-TLM-H
LV8727-E vs LV8860V-MPB-H
LV8727-E vs LV88564JA-AH
LV8727-E vs LV88563RTXG
LV8727-E vs LV88563RTXG
LV8727-E vs LV88563JA-AH
LV8727-E vs LV88562RTXG
LV8727-E vs LV88562RTXG
LV8727-E vs LV88562JA-AH
LV8727-E vs LV88561JA-AH
LV8727-E vs LV88554RTXG
LV8727-E vs LV88554JA-AH
LV8727-E vs LV88553RTXG
LV8727-E vs LV88553RTXG
LV8727-E vs LV88553JA-AH
LV8727-E vs LV88552RTXG
LV8727-E vs LV88552JA-AH
LV8727-E vs LV88551JA-AH
LV8727-E vs LV8850GA-ZH
LV8727-E vs LV8850GA-AH
LV8727-E vs LV8829LFQA-NH
LV8727-E vs LV8827LFQA-NH
LV8727-E vs LV8827LF-TLM-H
LV8727-E vs LV8814J-AH
LV8727-E vs LV8813G-AH
LV8727-E vs LV8811G-AH
LV8727-E vs LV8806QA-MH
LV8727-E vs LV8805V-TLM-H
LV8727-E vs LV8805V-MPB-H
LV8727-E vs LV8805SV-TLM-H
LV8727-E vs LV8805SV-MPB-H
LV8727-E vs LV8804V-TLM-H
LV8727-E vs LV8804V-MPB-H
LV8727-E vs LV8804FV-TRM-H
LV8727-E vs LV8804FV-TLM-H
LV8727-E vs LV8804FV-MPB-H
LV8727-E vs LV8800V-TLM-H
LV8727-E vs LV8800V-TLM-E
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object