☰
M30833FJGP#U5
M30833FJGP#U5
Active
Description:  IC MCU 16/32BIT 512KB 100LFQFP
Manufacturer:  Renesas Electronics
History Price: Active
In Stock: 13040
M30833FJGP#U5 vs M30622ECTFP
Series
M16C M32C/80/83
M16C M16C/62T
Packaging
Tray
Bulk
Status
Active
Active
Core Processor
M32C/80
M16C/60
Core Size
16/32-Bit
16-Bit
Speed
32MHz
24MHz
Connectivity
CANbus, I2C, IEBus, SIO, UART/USART
I2C, IEBus, UART/USART
Peripherals
DMA, WDT
DMA, WDT
Number of I/O
85
85
Program Memory Size
512KB (512K x 8)
64KB (64K x 8)
Program Memory Type
FLASH
EPROM, UV
EEPROM Size
-
-
RAM Size
31K x 8
4K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
4.5V ~ 5.5V
Data Converters
A/D 26x10b; D/A 2x8b
A/D 26x10b; D/A 2x8b
Oscillator Type
Internal
Internal
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
100-LFQFP (14x14)
100-QFP (14x20)