☰
M30622ECTFP
M30622ECTFP
Active
Description:  16-BIT, OTPROM, M16C CPU, 16MHZ
Manufacturer:  Renesas Electronics
Datasheet:   M30622ECTFP Datasheet
History Price: $51.76000
In Stock: 20800
M30622ECTFP Specification
Specification
Part No
M30622ECTFP
Category
Embedded - Microcontrollers
Manufacturer
Renesas Electronics
Series
M16C M16C/62T
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
M16C/60
Core Size
16-Bit
Speed
24MHz
Connectivity
I2C, IEBus, UART/USART
Peripherals
DMA, WDT
Number of I/O
85
Program Memory Size
64KB (64K x 8)
Program Memory Type
EPROM, UV
EEPROM Size
-
RAM Size
4K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
A/D 26x10b; D/A 2x8b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
100-QFP (14x20)
M30622ECTFP PDF Datasheet
M30622ECTFP Related Parts
M301N2F8TFP#U3
M301N2F8TFP#U3
Renesas Electronics
IC MCU 16BIT 64KB FLASH 48LFQFP
M301N2M8T-246FP#U3
M301N2M8T-246FP#U3
Renesas Electronics
IC MCU 16BIT 64KB MROM 48LFQFP
M30260F3AGP#33A
M30260F3AGP#33A
Renesas Electronics
IC MCU 16BIT 28KB FLASH 48LQFP
M30260F3AGP#35A
M30260F3AGP#35A
Renesas Electronics
IC MCU 16BIT 28KB FLASH 48LQFP
M30260F3AGP#37A
M30260F3AGP#37A
Renesas Electronics
IC MCU 16BIT 28KB FLASH 48LQFP
M30260F3AGP#U3A
M30260F3AGP#U3A
Renesas Electronics
IC MCU 16BIT 24KB FLASH 48LFQFP
M30260F3AGP#U5A
M30260F3AGP#U5A
Renesas Electronics
IC MCU 16BIT 24KB FLASH 48LFQFP
M30260F3AGP#U7A
M30260F3AGP#U7A
Renesas Electronics
IC MCU 16BIT 24KB FLASH 48LFQFP
M30260F6AGP#33A
M30260F6AGP#33A
Renesas Electronics
IC MCU 16BIT 52KB FLASH 48LQFP
M30260F6AGP#35A
M30260F6AGP#35A
Renesas Electronics
IC MCU 16BIT 52KB FLASH 48LQFP
M30260F6AGP#37A
M30260F6AGP#37A
Renesas Electronics
IC MCU 16BIT 52KB FLASH 48LQFP
M30260F6AGP#59A
M30260F6AGP#59A
Renesas Electronics
IC MCU 16BIT 52KB FLASH 48LQFP
M30622ECTFP Compare Parts
  • M30622ECTFP vs M308B8SGP#YC
  • M30622ECTFP vs M308B8SGP#U5
  • M30622ECTFP vs M308B8SGP
  • M30622ECTFP vs M308B6FGGP#U5
  • M30622ECTFP vs M308B6FGGP
  • M30622ECTFP vs M308A5SGP#U5
  • M30622ECTFP vs M308A0SGP#UN
  • M30622ECTFP vs M308A0SGP#U5
  • M30622ECTFP vs M308A0SGP#35
  • M30622ECTFP vs M30880FWTGP#U0
  • M30622ECTFP vs M3087BFLGP#U5
  • M30622ECTFP vs M3087BFLGP#U3
  • M30622ECTFP vs M3087BFLBGP#U5
  • M30622ECTFP vs M3087BFLBGP#U3
  • M30622ECTFP vs M3087BFLAGP#U5
  • M30622ECTFP vs M3087BFLAGP#U3
  • M30622ECTFP vs M3087BFKGP#U5
  • M30622ECTFP vs M3087BFKGP#U3
  • M30622ECTFP vs M3087BFKBGP#U5
  • M30622ECTFP vs M3087BFKBGP#U5
  • M30622ECTFP vs M3087BFKBGP#U3
  • M30622ECTFP vs M3087BFKAGP#U5
  • M30622ECTFP vs M3087BFKAGP#U3
  • M30622ECTFP vs M30879FLGP#U5
  • M30622ECTFP vs M30879FLGP#U3
  • M30622ECTFP vs M30879FLGP#35
  • M30622ECTFP vs M30879FLFP#U5
  • M30622ECTFP vs M30879FLFP#U3
  • M30622ECTFP vs M30879FLBGP#U5
  • M30622ECTFP vs M30879FLBGP#U3
  • M30622ECTFP vs M30879FLBGP#35
  • M30622ECTFP vs M30879FLBFP#U5
  • M30622ECTFP vs M30879FLBFP#U3
  • M30622ECTFP vs M30879FLAGP#U5
  • M30622ECTFP vs M30879FLAGP#U3
  • M30622ECTFP vs M30879FLAGP#35
  • M30622ECTFP vs M30879FLAFP#U5
  • M30622ECTFP vs M30879FLAFP#U3
  • M30622ECTFP vs M30879FKGP#U5
  • M30622ECTFP vs M30879FKGP#U3
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!