MAC7121MAG40
MAC7121MAG40
Active
Description:  32-BIT MCU, ARM7TDMI-S, 32KB FLA
Manufacturer:  NXP Semiconductors
History Price: Active
In Stock: 33600
MAC7121MAG40 vs MAC7111MAG40
Series
-
MAC7xxx
Packaging
Bulk
Tray
Status
Active
Obsolete
Core Processor
-
ARM7?
Core Size
-
32-Bit Single-Core
Speed
-
40MHz
Connectivity
-
CANbus, EBI/EMI, I2C, SCI, SPI
Peripherals
-
DMA, POR
Number of I/O
-
112
Program Memory Size
-
512KB (512K x 8)
Program Memory Type
-
FLASH
EEPROM Size
-
32K x 8
RAM Size
-
32K x 8
Voltage - Supply (Vcc/Vdd)
-
2.35V ~ 5.5V
Data Converters
-
A/D 16x8/10b
Oscillator Type
-
Internal
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
-
Supplier Device Package
-
144-LQFP (20x20)