MAC7111MAG40
MAC7111MAG40
Obsolete
Description:  IC MCU 32BIT 544KB FLASH 144LQFP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 36800
MAC7111MAG40 Specification
Specification
Part No
MAC7111MAG40
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
MAC7xxx
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM7?
Core Size
32-Bit Single-Core
Speed
40MHz
Connectivity
CANbus, EBI/EMI, I2C, SCI, SPI
Peripherals
DMA, POR
Number of I/O
112
Program Memory Size
512KB (512K x 8)
Program Memory Type
FLASH
EEPROM Size
32K x 8
RAM Size
32K x 8
Voltage - Supply (Vcc/Vdd)
2.35V ~ 5.5V
Data Converters
A/D 16x8/10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
144-LQFP (20x20)
MAC7111MAG40 PDF Datasheet
MAC7111MAG40 Related Parts
MAC7101MAG40
MAC7101MAG40
NXP Semiconductors
IC MCU 32BIT 544KB FLASH 144LQFP
MAC7111CPV50
MAC7111CPV50
Freescale Semiconductor
MICROCONTROLLER, 32 BIT, FLASH,
MAC7111CPV50-MO
MAC7111CPV50-MO
Motorola
MICROCONTROLLER, 32 BIT, FLASH,
MAC7111MAG50
MAC7111MAG50
NXP Semiconductors
IC MCU 32BIT 544KB FLASH 144LQFP
MAC7111MPV40
MAC7111MPV40
Freescale Semiconductor
IC MCU 32BIT 512KB FLASH 144LQFP
MAC7111MPV50
MAC7111MPV50
Motorola
MICROCONTROLLER, 32 BIT, FLASH,
MAC7111MPV50-FR
MAC7111MPV50-FR
Freescale Semiconductor
MICROCONTROLLER, 32 BIT, FLASH,
MAC7111VPV50
MAC7111VPV50
Freescale Semiconductor
IC MCU 32BIT 512KB FLASH 144LQFP
MAC7112MAG40
MAC7112MAG40
Freescale Semiconductor
MICROCONTROLLER, CMOS
MAC7112MPV40
MAC7112MPV40
Freescale Semiconductor
MAC7112 EXT BUS,16CH A/D
MAC7116VAG50
MAC7116VAG50
NXP Semiconductors
IC MCU 32BIT 1MB FLASH 144LQFP
MAC7121MAG40
MAC7121MAG40
NXP Semiconductors
IC MCU 32BIT 544KB FLASH 112LQFP
MAC7111MAG40 Compare Parts
  • MAC7111MAG40 vs MAC7131MVM40
  • MAC7111MAG40 vs MAC7131MVF40
  • MAC7111MAG40 vs MAC7121MPV50
  • MAC7111MAG40 vs MAC7121MAG40
  • MAC7111MAG40 vs MAC7121MAG40
  • MAC7111MAG40 vs MAC7116VAG50
  • MAC7111MAG40 vs MAC7112MPV40
  • MAC7111MAG40 vs MAC7112MAG40
  • MAC7111MAG40 vs MAC7111VPV50
  • MAC7111MAG40 vs MAC7111MPV50-FR
  • MAC7111MAG40 vs MAC7111MPV50
  • MAC7111MAG40 vs MAC7111MPV40
  • MAC7111MAG40 vs MAC7111MAG50
  • MAC7111MAG40 vs MAC7111CPV50-MO
  • MAC7111MAG40 vs MAC7111CPV50
  • MAC7111MAG40 vs MAC7101MAG40
  • MAC7111MAG40 vs MAC7242VAF64R
  • MAC7111MAG40 vs MAC7241VAF64R
  • MAC7111MAG40 vs MAC7241VAF64R
  • MAC7111MAG40 vs MAC7131MVM40
  • MAC7111MAG40 vs MAC7131MVF50
  • MAC7111MAG40 vs MAC7131MVF50
  • MAC7111MAG40 vs MAC7131MVF40R2
  • MAC7111MAG40 vs MAC7131MVF40R2
  • MAC7111MAG40 vs MAC7131MVF40
  • MAC7111MAG40 vs MAC7116VAG50R2
  • MAC7111MAG40 vs MAC7112MAG40
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.