☰
MAX1027BEEE+
MAX1027BEEE+
Active
Description:  IC ADC 10BIT SAR 16QSOP
Manufacturer:  Maxim Integrated
History Price: $7.87000
In Stock: 38600
MAX1027BEEE+ vs MAX1069CCUD
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Active
Active
Number of Bits
10
14
Sampling Rate (Per Second)
300k
58.6k
Number of Inputs
4, 8
1
Input Type
Differential, Single Ended
Single Ended
Data Interface
SPI
I2C
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
4.75V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 3.6V
2.7V ~ 5.5V
Features
Temperature Sensor
Internal Oscillator
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-QSOP
14-TSSOP
Mounting Type
Surface Mount
Surface Mount