Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX1069CCUD
MAX1069CCUD
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
14-BIT, 2-WIRE SERIAL ADC
Manufacturer:
Maxim Integrated
Datasheet:
MAX1069CCUD Datasheet
History Price: $12.94000
In Stock: 37920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1069CCUD Specification
Specification
Part No
MAX1069CCUD
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
14
Sampling Rate (Per Second)
58.6k
Number of Inputs
1
Input Type
Single Ended
Data Interface
I2C
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External, Internal
Voltage - Supply, Analog
4.75V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.5V
Features
Internal Oscillator
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
Mounting Type
Surface Mount
MAX1069CCUD PDF Datasheet
MAX1069CCUD Datasheet
Click and Download: MAX1069CCUD Datasheet
MAX1069CCUD Related Parts
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1069CCUD Compare Parts
MAX1069CCUD vs MAX7652CCB
MAX1069CCUD vs MAX7651ECB
MAX1069CCUD vs MAX7651CCB
MAX1069CCUD vs MAX71071+T
MAX1069CCUD vs MAX71071+
MAX1069CCUD vs MAX22531AAP+
MAX1069CCUD vs MAX22530AWE+
MAX1069CCUD vs MAX199BEWI+
MAX1069CCUD vs MAX199BEWI
MAX1069CCUD vs MAX199BENI
MAX1069CCUD vs MAX199BEAI+
MAX1069CCUD vs MAX199BEAI
MAX1069CCUD vs MAX199BCWI
MAX1069CCUD vs MAX199AEWI
MAX1069CCUD vs MAX199AENI
MAX1069CCUD vs MAX199AEAI
MAX1069CCUD vs MAX199ACWI
MAX1069CCUD vs MAX199ACNI
MAX1069CCUD vs MAX199ACAI
MAX1069CCUD vs MAX198BEWI
MAX1069CCUD vs MAX198BENI
MAX1069CCUD vs MAX198BEAI
MAX1069CCUD vs MAX198BCAI
MAX1069CCUD vs MAX198AEWI
MAX1069CCUD vs MAX198AENI
MAX1069CCUD vs MAX198AEAI
MAX1069CCUD vs MAX198ACWI
MAX1069CCUD vs MAX198ACNI
MAX1069CCUD vs MAX198ACAI
MAX1069CCUD vs MAX197AENI
MAX1069CCUD vs MAX19777AZA+T
MAX1069CCUD vs MAX19777AZA+
MAX1069CCUD vs MAX196BEWI
MAX1069CCUD vs MAX196BENI
MAX1069CCUD vs MAX196AENI
MAX1069CCUD vs MAX196AEAI
MAX1069CCUD vs MAX196ACNI
MAX1069CCUD vs MAX196ACAI
MAX1069CCUD vs MAX195BEWE+T
MAX1069CCUD vs MAX195BEWE+
Customer Reviews
4.95 out of 5.00 stars from 170 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable