☰
MAX1037EKA
MAX1037EKA
Active
Description:  ADC, SUCCESSIVE APPROXIMATION, 8
Manufacturer:  Maxim Integrated
Datasheet:   MAX1037EKA Datasheet
History Price: Active
In Stock: 48920
MAX1037EKA vs MAX1065AEUI
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
8
14
Sampling Rate (Per Second)
188k
165k
Number of Inputs
2, 4
1
Input Type
Pseudo-Differential, Single Ended
Single Ended
Data Interface
I2C
Parallel
Configuration
MUX-S/H-ADC
S/H-ADC
Ratio - S/H:ADC
2:1
1:1
Number of A/D Converters
1
1
Architecture
-
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
4.75V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 3.6V
2.7V ~ 5.25V
Features
Internal Oscillator
Temperature Sensor
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
SOT-23-8
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
SOT-23-8
28-TSSOP
Mounting Type
Surface Mount
Surface Mount