Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX1065AEUI
MAX1065AEUI
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
14-BIT PARALLEL ADC
Manufacturer:
Maxim Integrated
Datasheet:
MAX1065AEUI Datasheet
History Price: $13.74000
In Stock: 3840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1065AEUI Specification
Specification
Part No
MAX1065AEUI
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
14
Sampling Rate (Per Second)
165k
Number of Inputs
1
Input Type
Single Ended
Data Interface
Parallel
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External, Internal
Voltage - Supply, Analog
4.75V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.25V
Features
Temperature Sensor
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
Mounting Type
Surface Mount
MAX1065AEUI PDF Datasheet
MAX1065AEUI Datasheet
Click and Download: MAX1065AEUI Datasheet
MAX1065AEUI Related Parts
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1065AEUI Compare Parts
MAX1065AEUI vs MAX7652CCB
MAX1065AEUI vs MAX7651ECB
MAX1065AEUI vs MAX7651CCB
MAX1065AEUI vs MAX71071+T
MAX1065AEUI vs MAX71071+
MAX1065AEUI vs MAX22531AAP+
MAX1065AEUI vs MAX22530AWE+
MAX1065AEUI vs MAX199BEWI+
MAX1065AEUI vs MAX199BEWI
MAX1065AEUI vs MAX199BENI
MAX1065AEUI vs MAX199BEAI+
MAX1065AEUI vs MAX199BEAI
MAX1065AEUI vs MAX199BCWI
MAX1065AEUI vs MAX199AEWI
MAX1065AEUI vs MAX199AENI
MAX1065AEUI vs MAX199AEAI
MAX1065AEUI vs MAX199ACWI
MAX1065AEUI vs MAX199ACNI
MAX1065AEUI vs MAX199ACAI
MAX1065AEUI vs MAX198BEWI
MAX1065AEUI vs MAX198BENI
MAX1065AEUI vs MAX198BEAI
MAX1065AEUI vs MAX198BCAI
MAX1065AEUI vs MAX198AEWI
MAX1065AEUI vs MAX198AENI
MAX1065AEUI vs MAX198AEAI
MAX1065AEUI vs MAX198ACWI
MAX1065AEUI vs MAX198ACNI
MAX1065AEUI vs MAX198ACAI
MAX1065AEUI vs MAX197AENI
MAX1065AEUI vs MAX19777AZA+T
MAX1065AEUI vs MAX19777AZA+
MAX1065AEUI vs MAX196BEWI
MAX1065AEUI vs MAX196BENI
MAX1065AEUI vs MAX196AENI
MAX1065AEUI vs MAX196AEAI
MAX1065AEUI vs MAX196ACNI
MAX1065AEUI vs MAX196ACAI
MAX1065AEUI vs MAX195BEWE+T
MAX1065AEUI vs MAX195BEWE+
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable