Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Maxim Integrated MAX1044CSA
MAX1044CSA
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG CHARG PUMP INV 20MA 8SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX1044CSA Datasheet
History Price: Obsolete
In Stock: 31840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1044CSA vs MAX889TESA
Part No
MAX1044CSA
MAX889TESA
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Ratiometric
Step-Down
Output Configuration
Positive or Negative
Negative
Topology
Charge Pump
Charge Pump
Output Type
Fixed
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
1.5V
2.7V
Voltage - Input (Max)
10V
5.5V
Voltage - Output (Min/Fixed)
-Vin, nVin, Vin/2
-2.5V
Voltage - Output (Max)
-
-5.5V
Current - Output
20mA
200mA
Frequency - Switching
10kHz
2MHz
Synchronous Rectifier
No
No
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC