☰
MAX889TESA
MAX889TESA
Active
Description:  INVERTING CHARGE PUMP
Manufacturer:  Maxim Integrated
Datasheet:   MAX889TESA Datasheet
History Price: Active
In Stock: 31760
MAX889TESA Specification
Specification
Part No
MAX889TESA
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Negative
Topology
Charge Pump
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
2.7V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
-2.5V
Voltage - Output (Max)
-5.5V
Current - Output
200mA
Frequency - Switching
2MHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MAX889TESA PDF Datasheet
MAX889TESA Related Parts
MAX1044CPA
MAX1044CPA
Maxim Integrated
IC REG CHARGE PUMP INV 20MA 8DIP
MAX1044CPA+
MAX1044CPA+
Maxim Integrated
IC REG CHARGE PUMP INV 20MA 8DIP
MAX1044CSA
MAX1044CSA
Maxim Integrated
IC REG CHARG PUMP INV 20MA 8SOIC
MAX1044CSA+
MAX1044CSA+
Maxim Integrated
IC REG CHARG PUMP INV 20MA 8SOIC
MAX1044CSA+T
MAX1044CSA+T
Maxim Integrated
IC REG CHARG PUMP INV 20MA 8SOIC
MAX1044EPA
MAX1044EPA
Maxim Integrated
IC REG CHARGE PUMP INV 20MA 8DIP
MAX1044EPA+
MAX1044EPA+
Maxim Integrated
IC REG CHARGE PUMP INV 20MA 8DIP
MAX1044ESA
MAX1044ESA
Maxim Integrated
IC REG CHARG PUMP INV 20MA 8SOIC
MAX1044ESA+
MAX1044ESA+
Maxim Integrated
IC REG CHARG PUMP INV 20MA 8SOIC
MAX1044ESA+T
MAX1044ESA+T
Maxim Integrated
IC REG CHARG PUMP INV 20MA 8SOIC
MAX15020ATP+
MAX15020ATP+
Maxim Integrated
IC REG BUCK ADJUSTABLE 2A 20TQFN
MAX15020ATP+T
MAX15020ATP+T
Maxim Integrated
IC REG BUCK ADJUSTABLE 2A 20TQFN
MAX889TESA Description
The Maxim Integrated MAX889TESA is a high-performance, low-dropout (LDO) linear voltage regulator designed to provide a stable output voltage for various electronic applications. This device is particularly suitable for powering sensitive analog and digital circuits, including microcontrollers, RF devices, and other low-voltage applications. Below is a detailed overview of the MAX889TESA, including its specifications, features, and typical applications.

## Overview

The MAX889TESA is designed to deliver a fixed output voltage of 3.3V or 5V, depending on the specific variant chosen. It features a low dropout voltage, which allows it to maintain regulation even when the input voltage is close to the output voltage. This characteristic is especially beneficial in battery-powered applications where maximizing battery life is essential. The device also includes various protection features to ensure reliable operation.

## Key Features

1. Low Dropout Voltage: The MAX889TESA has a low dropout voltage, typically around 200 mV at a 1A load, allowing it to operate efficiently with minimal headroom between input and output voltages.

2. Fixed Output Voltage Options: The device is available in fixed output voltage options of 3.3V and 5V, making it ideal for applications that require a stable supply voltage.

3. High Output Current: Capable of delivering up to 1A of output current, the MAX889TESA can power a wide range of devices and circuits.

4. Low Quiescent Current: The regulator features a low quiescent current, typically around 50 µA, which helps extend battery life in portable applications.

5. Thermal Protection: The device includes thermal shutdown protection to prevent damage due to overheating, ensuring reliable operation under varying load conditions.

6. Short-Circuit Protection: The MAX889TESA is equipped with short-circuit protection, which limits the output current during fault conditions, safeguarding both the regulator and the connected load.

7. Compact Package: The device is available in a small 5-pin SOT23 package, making it suitable for space-constrained designs.

## Specifications

- Input Voltage Range: 2.5V to 5.5V
- Output Voltage: 3.3V or 5V (fixed)
- Output Current: Up to 1A
- Dropout Voltage: Typically 200 mV at 1A load
- Quiescent Current: Typically 50 µA
- Load Regulation: 0.1% (typical)
- Line Regulation: 0.1% (typical)
- Temperature Range: Operating temperature range from -40°C to +125°C
- Thermal Shutdown: Yes
- Short-Circuit Protection: Yes

## Applications

The MAX889TESA is suitable for a variety of applications, including:

- Microcontroller power supplies
- RF and analog circuits
- Battery-powered devices
- Portable electronics
- Automotive electronics
- Industrial control systems

## Conclusion

The Maxim Integrated MAX889TESA is a reliable and efficient low-dropout linear voltage regulator that provides stable output voltages for various electronic applications. With its low dropout voltage, high output current capability, and built-in protection features, it is an excellent choice for powering sensitive devices in battery-operated and space-constrained designs. Its robust performance and versatility make the MAX889TESA a valuable component for engineers looking to enhance the reliability and efficiency of their electronic systems.
MAX889TESA Compare Parts
  • MAX889TESA vs MAXM17901AMB+
  • MAX889TESA vs MAXM17624AMB+T
  • MAX889TESA vs MAXM17624AMB+
  • MAX889TESA vs MAXM17623AMB+T
  • MAX889TESA vs MAXM17623AMB+
  • MAX889TESA vs MAXM17546ALY#T
  • MAX889TESA vs MAXM17546ALY#
  • MAX889TESA vs MAXM15464AMB+T
  • MAX889TESA vs MAXM15464AMB+
  • MAX889TESA vs MAXM15463AMB+T
  • MAX889TESA vs MAXM15463AMB+
  • MAX889TESA vs MAX8969EWL55+T
  • MAX889TESA vs MAX8969EWL53+T
  • MAX889TESA vs MAX8969EWL50+T
  • MAX889TESA vs MAX8969EWL42+T
  • MAX889TESA vs MAX8969EWL37+T
  • MAX889TESA vs MAX8969EWL35+T
  • MAX889TESA vs MAX8969EWL35+
  • MAX889TESA vs MAX8969EWL33+T
  • MAX889TESA vs MAX8954EWN+T
  • MAX889TESA vs MAX8952EWE+T
  • MAX889TESA vs MAX8952BEWE+T
  • MAX889TESA vs MAX8952BEWE+
  • MAX889TESA vs MAX8952AEWE+T
  • MAX889TESA vs MAX889TESA+T
  • MAX889TESA vs MAX889TESA+
  • MAX889TESA vs MAX889SESA+T
  • MAX889TESA vs MAX889SESA+
  • MAX889TESA vs MAX889RESA-T
  • MAX889TESA vs MAX889RESA+T
  • MAX889TESA vs MAX889RESA+
  • MAX889TESA vs MAX889RESA
  • MAX889TESA vs MAX887HESA+T
  • MAX889TESA vs MAX887HESA+
  • MAX889TESA vs MAX8855ETJ+T
  • MAX889TESA vs MAX8855ETJ+
  • MAX889TESA vs MAX8855AETJ+T
  • MAX889TESA vs MAX8855AETJ+
  • MAX889TESA vs MAX8836ZEWEEE+T
  • MAX889TESA vs MAX8833ETJ+T
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller