☰
MAX1065AEUI
MAX1065AEUI
Active
Description:  14-BIT PARALLEL ADC
Manufacturer:  Maxim Integrated
Datasheet:   MAX1065AEUI Datasheet
History Price: $13.74000
In Stock: 3840
MAX1065AEUI vs MAX196AENI
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Number of Bits
14
12
Sampling Rate (Per Second)
165k
100k
Number of Inputs
1
6
Input Type
Single Ended
Single Ended
Data Interface
Parallel
Parallel
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
4.75V ~ 5.25V
5V
Voltage - Supply, Digital
2.7V ~ 5.25V
5V
Features
Temperature Sensor
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Package / Case
28-TSSOP (0.173", 4.40mm Width)
28-DIP (0.300", 7.62mm)
Supplier Device Package
28-TSSOP
28-PDIP
Mounting Type
Surface Mount
Through Hole