☰
MAX1065AEUI
MAX1065AEUI
Active
Description:  14-BIT PARALLEL ADC
Manufacturer:  Maxim Integrated
Datasheet:   MAX1065AEUI Datasheet
History Price: $13.74000
In Stock: 3840
MAX1065AEUI vs MAX7651ECB
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
14
12
Sampling Rate (Per Second)
165k
53.6k
Number of Inputs
1
8
Input Type
Single Ended
Differential, Single Ended
Data Interface
Parallel
Serial
Configuration
S/H-ADC
S/H-MUX-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
Flash
Reference Type
External, Internal
External
Voltage - Supply, Analog
4.75V ~ 5.25V
4.5V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.25V
4.5V ~ 5.5V
Features
Temperature Sensor
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Package / Case
28-TSSOP (0.173", 4.40mm Width)
64-LQFP
Supplier Device Package
28-TSSOP
64-LQFP (10x10)
Mounting Type
Surface Mount
Surface Mount