Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX1069CCUD
MAX1069CCUD
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
14-BIT, 2-WIRE SERIAL ADC
Manufacturer:
Maxim Integrated
Datasheet:
MAX1069CCUD Datasheet
History Price: $12.94000
In Stock: 43160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1069CCUD vs MAX199BEWI+
Part No
MAX1069CCUD
MAX199BEWI+
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Number of Bits
14
-
Sampling Rate (Per Second)
58.6k
-
Number of Inputs
1
-
Input Type
Single Ended
-
Data Interface
I2C
-
Configuration
S/H-ADC
-
Ratio - S/H:ADC
1:1
-
Number of A/D Converters
1
-
Architecture
SAR
-
Reference Type
External, Internal
-
Voltage - Supply, Analog
4.75V ~ 5.25V
-
Voltage - Supply, Digital
2.7V ~ 5.5V
-
Features
Internal Oscillator
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
14-TSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
14-TSSOP
-
Mounting Type
Surface Mount
-