☰
MAX1070ETC
MAX1070ETC
Active
Description:  MAX1070 10-BIT ADC
Manufacturer:  Maxim Integrated
Datasheet:   MAX1070ETC Datasheet
History Price: $1.40000
In Stock: 11200
MAX1070ETC vs MAX1069CCUD
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
10
14
Sampling Rate (Per Second)
1.5M
58.6k
Number of Inputs
1
1
Input Type
Differential, Single Ended
Single Ended
Data Interface
3-Wire Serial, DSP, Microwire, QSPI, SPI
I2C
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
4.75V ~ 5.25V
Voltage - Supply, Digital
1.8V ~ 3.6V
2.7V ~ 5.5V
Features
-
Internal Oscillator
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
12-WQFN Exposed Pad
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
12-TQFN (4x4)
14-TSSOP
Mounting Type
Surface Mount
Surface Mount