Sampling Rate (Per Second)
150
100k
Input Type
Differential, Single Ended
Single Ended
Data Interface
3-Wire Serial, Microwire, QSPI, SPI
Parallel
Configuration
S/H-ADC
MUX-S/H-ADC
Number of A/D Converters
1
1
Reference Type
External
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
5V
Voltage - Supply, Digital
2.7V ~ 3.6V
5V
Features
Internal Oscillator
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
SOT-23-8
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
SOT-23-8
28-SOIC
Mounting Type
Surface Mount
Surface Mount