Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX199BCWI
MAX199BCWI
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 12BIT SAR 28SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX199BCWI Datasheet
History Price: Obsolete
In Stock: 19000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX199BCWI Specification
Specification
Part No
MAX199BCWI
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
100k
Number of Inputs
8
Input Type
Single Ended
Data Interface
Parallel
Configuration
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External, Internal
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
5V
Features
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
Mounting Type
Surface Mount
MAX199BCWI PDF Datasheet
MAX199BCWI Datasheet
Click and Download: MAX199BCWI Datasheet
MAX199BCWI Related Parts
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX199BCWI Compare Parts
MAX199BCWI vs MAX7652CCB
MAX199BCWI vs MAX7651ECB
MAX199BCWI vs MAX7651CCB
MAX199BCWI vs MAX71071+T
MAX199BCWI vs MAX71071+
MAX199BCWI vs MAX22531AAP+
MAX199BCWI vs MAX22530AWE+
MAX199BCWI vs MAX199BEWI+
MAX199BCWI vs MAX199BEWI
MAX199BCWI vs MAX199BENI
MAX199BCWI vs MAX199BEAI+
MAX199BCWI vs MAX199BEAI
MAX199BCWI vs MAX199AEWI
MAX199BCWI vs MAX199AENI
MAX199BCWI vs MAX199AEAI
MAX199BCWI vs MAX199ACWI
MAX199BCWI vs MAX199ACNI
MAX199BCWI vs MAX199ACAI
MAX199BCWI vs MAX198BEWI
MAX199BCWI vs MAX198BENI
MAX199BCWI vs MAX198BEAI
MAX199BCWI vs MAX198BCAI
MAX199BCWI vs MAX198AEWI
MAX199BCWI vs MAX198AENI
MAX199BCWI vs MAX198AEAI
MAX199BCWI vs MAX198ACWI
MAX199BCWI vs MAX198ACNI
MAX199BCWI vs MAX198ACAI
MAX199BCWI vs MAX197AENI
MAX199BCWI vs MAX19777AZA+T
MAX199BCWI vs MAX19777AZA+
MAX199BCWI vs MAX196BEWI
MAX199BCWI vs MAX196BENI
MAX199BCWI vs MAX196AENI
MAX199BCWI vs MAX196AEAI
MAX199BCWI vs MAX196ACNI
MAX199BCWI vs MAX196ACAI
MAX199BCWI vs MAX195BEWE+T
MAX199BCWI vs MAX195BEWE+
MAX199BCWI vs MAX195BEWE
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller