☰
MAX1104EUA+
MAX1104EUA+
Obsolete
Description:  IC CODEC 8BIT 8-UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX1104EUA+ Datasheet
History Price: Obsolete
In Stock: 2640
MAX1104EUA+ vs MAX1104EUA
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
General Purpose
General Purpose
Data Interface
-
-
Resolution (Bits)
8 b
8 b
Number of ADCs / DACs
1 / 1
1 / 1
Sigma Delta
No
No
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
59 / 55
59 / 55
Voltage - Supply, Analog
2.7V ~ 5.5V
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-uMAX/uSOP
8-uMAX/uSOP