Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - CODECs
/ Maxim Integrated MAX1104EUA
MAX1104EUA
Obsolete
Interface - CODECs
Description:
IC CODEC 8-BIT 2.7-5.5V 8-UMAX
Manufacturer:
Maxim Integrated
Datasheet:
MAX1104EUA Datasheet
History Price: Obsolete
In Stock: 23060
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1104EUA Specification
Specification
Part No
MAX1104EUA
Category
Interface - CODECs
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Data Interface
-
Resolution (Bits)
8 b
Number of ADCs / DACs
1 / 1
Sigma Delta
No
S/N Ratio, ADCs / DACs (db) Typ
-
Dynamic Range, ADCs / DACs (db) Typ
59 / 55
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-uMAX/uSOP
MAX1104EUA PDF Datasheet
MAX1104EUA Datasheet
Click and Download: MAX1104EUA Datasheet
MAX1104EUA Related Parts
MAX1102EUA
Maxim Integrated
IC CODEC 8-BIT 2.7-3.6V 8-UMAX
MAX1102EUA+T
Maxim Integrated
IC CODEC 8BIT 8-UMAX
MAX1103EUA+
Maxim Integrated
IC CODEC 8BIT 8-UMAX
MAX1103EUA+T
Maxim Integrated
IC CODEC 8BIT 8-UMAX
MAX1104EUA+
Maxim Integrated
IC CODEC 8BIT 8-UMAX
MAX1104EUA+T
Maxim Integrated
IC CODEC 8BIT 8-UMAX
MAX1104EUA+W
Maxim Integrated
IC CODEC 8BIT 2.7V-5.5V 8-UMAX
MAX98089ETN+
Maxim Integrated
IC CODEC AUDIO FLEXSOUND 56TQFN
MAX98089ETN+T
Maxim Integrated
IC CODEC AUDIO FLEXSOUND 56TQFN
MAX98090AETL+
Maxim Integrated
IC CODEC I2S AUDIO ULP 40TQFN
MAX98090AETL+T
Maxim Integrated
IC CODEC AUDIO I2S STER 40-TQFN
MAX98090BETL+
Maxim Integrated
IC CODEC I2S AUDIO ULP 40TQFN
MAX1104EUA Compare Parts
MAX1104EUA vs MAX9880AETM+
MAX1104EUA vs MAX9867EWV+T
MAX1104EUA vs MAX9867ETJ+TG3U
MAX1104EUA vs MAX9867ETJ+T
MAX1104EUA vs MAX9867ETJ+G3U
MAX1104EUA vs MAX9867ETJ+
MAX1104EUA vs MAX9860ETG+TG3U
MAX1104EUA vs MAX9860ETG+T
MAX1104EUA vs MAX9860ETG+G3U
MAX1104EUA vs MAX9860ETG+
MAX1104EUA vs MAX9856ETL+T
MAX1104EUA vs MAX9856ETL+
MAX1104EUA vs MAX9853ETM+T
MAX1104EUA vs MAX9853ETM+
MAX1104EUA vs MAX9851ETM+T
MAX1104EUA vs MAX9851ETM+
MAX1104EUA vs MAX98091ETM+T
MAX1104EUA vs MAX98091ETM+
MAX1104EUA vs MAX98090BETL+T
MAX1104EUA vs MAX98090BETL+
MAX1104EUA vs MAX98090AETL+T
MAX1104EUA vs MAX98090AETL+
MAX1104EUA vs MAX98089ETN+T
MAX1104EUA vs MAX98089ETN+
MAX1104EUA vs MAX1104EUA+W
MAX1104EUA vs MAX1104EUA+T
MAX1104EUA vs MAX1104EUA+
MAX1104EUA vs MAX1103EUA+T
MAX1104EUA vs MAX1103EUA+
MAX1104EUA vs MAX1102EUA+T
MAX1104EUA vs MAX1102EUA
MAX1104EUA vs MAX9880AEWM+T
MAX1104EUA vs MAX9880AEWM+
MAX1104EUA vs MAX9867EWV+G47
MAX1104EUA vs MAX9856EVKIT+
MAX1104EUA vs MAX98091EWN+T
MAX1104EUA vs MAX98090BEWJ+T
MAX1104EUA vs MAX98090AEWJ+T
MAX1104EUA vs MAX98090AEWJ+
MAX1104EUA vs MAX98089EWY+T
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied