Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX11056ECB+
MAX11056ECB+
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 14BIT SAR 64TQFP
Manufacturer:
Maxim Integrated
Datasheet:
MAX11056ECB+ Datasheet
History Price: $23.20000
In Stock: 24640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX11056ECB+ vs MAX1065AEUI
Part No
MAX11056ECB+
MAX1065AEUI
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tray
Bulk
Status
Active
Active
Number of Bits
14
14
Sampling Rate (Per Second)
250k
165k
Number of Inputs
8
1
Input Type
Single Ended
Single Ended
Data Interface
Parallel
Parallel
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
8
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V
4.75V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 5.25V
Features
Simultaneous Sampling
Temperature Sensor
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
64-TQFP Exposed Pad
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
64-TQFP-EP (10x10)
28-TSSOP
Mounting Type
Surface Mount
Surface Mount