☰
MAX11057ECB+
MAX11057ECB+
Active
Description:  IC ADC 14BIT SAR 64TQFP
Manufacturer:  Maxim Integrated
History Price: $16.63000
In Stock: 43620
MAX11057ECB+ vs MAX1069CCUD
Series
-
-
Packaging
Tray
Bulk
Status
Active
Active
Number of Bits
14
14
Sampling Rate (Per Second)
250k
58.6k
Number of Inputs
4
1
Input Type
Single Ended
Single Ended
Data Interface
Parallel
I2C
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
4
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V
4.75V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 5.5V
Features
Simultaneous Sampling
Internal Oscillator
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
64-TQFP Exposed Pad
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
64-TQFP-EP (10x10)
14-TSSOP
Mounting Type
Surface Mount
Surface Mount