☰
MAX1106CUB
MAX1106CUB
Active
Description:  LOW-POWER, SERIAL 8-BIT ADC
Manufacturer:  Maxim Integrated
Datasheet:   MAX1106CUB Datasheet
History Price: Active
In Stock: 19600
MAX1106CUB vs MAX1069CCUD
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
8
14
Sampling Rate (Per Second)
25k
58.6k
Number of Inputs
1
1
Input Type
Differential, Single Ended
Single Ended
Data Interface
MICROWIRE?, QSPI?, Serial, SPI?
I2C
Configuration
MUX-S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
4.75V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 3.6V
2.7V ~ 5.5V
Features
-
Internal Oscillator
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
10-uMAX
14-TSSOP
Mounting Type
Surface Mount
Surface Mount