☰
MAX110BCWE
MAX110BCWE
Obsolete
Description:  IC ADC 14BIT SIGMA-DELTA 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX110BCWE Datasheet
History Price: $7.35000
In Stock: 44400
MAX110BCWE vs MAX196AENI
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Bits
14
12
Sampling Rate (Per Second)
50
100k
Number of Inputs
2
6
Input Type
Differential
Single Ended
Data Interface
SPI
Parallel
Configuration
MUX-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
1
1
Architecture
Sigma-Delta
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
?V
5V
Voltage - Supply, Digital
?V
5V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SOIC (0.295", 7.50mm Width)
28-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
28-PDIP
Mounting Type
Surface Mount
Through Hole