Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX110BCWE
MAX110BCWE
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 14BIT SIGMA-DELTA 16SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX110BCWE Datasheet
History Price: $7.35000
In Stock: 44400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX110BCWE Specification
Specification
Part No
MAX110BCWE
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
14
Sampling Rate (Per Second)
50
Number of Inputs
2
Input Type
Differential
Data Interface
SPI
Configuration
MUX-ADC
Ratio - S/H:ADC
-
Number of A/D Converters
1
Architecture
Sigma-Delta
Reference Type
External
Voltage - Supply, Analog
?V
Voltage - Supply, Digital
?V
Features
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
Mounting Type
Surface Mount
MAX110BCWE PDF Datasheet
MAX110BCWE Datasheet
Click and Download: MAX110BCWE Datasheet
MAX110BCWE Related Parts
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX110BCWE Compare Parts
MAX110BCWE vs MAX7652CCB
MAX110BCWE vs MAX7651ECB
MAX110BCWE vs MAX7651CCB
MAX110BCWE vs MAX71071+T
MAX110BCWE vs MAX71071+
MAX110BCWE vs MAX22531AAP+
MAX110BCWE vs MAX22530AWE+
MAX110BCWE vs MAX199BEWI+
MAX110BCWE vs MAX199BEWI
MAX110BCWE vs MAX199BENI
MAX110BCWE vs MAX199BEAI+
MAX110BCWE vs MAX199BEAI
MAX110BCWE vs MAX199BCWI
MAX110BCWE vs MAX199AEWI
MAX110BCWE vs MAX199AENI
MAX110BCWE vs MAX199AEAI
MAX110BCWE vs MAX199ACWI
MAX110BCWE vs MAX199ACNI
MAX110BCWE vs MAX199ACAI
MAX110BCWE vs MAX198BEWI
MAX110BCWE vs MAX198BENI
MAX110BCWE vs MAX198BEAI
MAX110BCWE vs MAX198BCAI
MAX110BCWE vs MAX198AEWI
MAX110BCWE vs MAX198AENI
MAX110BCWE vs MAX198AEAI
MAX110BCWE vs MAX198ACWI
MAX110BCWE vs MAX198ACNI
MAX110BCWE vs MAX198ACAI
MAX110BCWE vs MAX197AENI
MAX110BCWE vs MAX19777AZA+T
MAX110BCWE vs MAX19777AZA+
MAX110BCWE vs MAX196BEWI
MAX110BCWE vs MAX196BENI
MAX110BCWE vs MAX196AENI
MAX110BCWE vs MAX196AEAI
MAX110BCWE vs MAX196ACNI
MAX110BCWE vs MAX196ACAI
MAX110BCWE vs MAX195BEWE+T
MAX110BCWE vs MAX195BEWE+
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable