Sampling Rate (Per Second)
50
53.6k
Input Type
Differential
Differential, Single Ended
Data Interface
SPI
Serial
Configuration
MUX-ADC
S/H-MUX-ADC
Number of A/D Converters
1
1
Architecture
Sigma-Delta
Flash
Reference Type
External
External
Voltage - Supply, Analog
?V
4.5V ~ 5.5V
Voltage - Supply, Digital
?V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SOIC (0.295", 7.50mm Width)
64-LQFP
Supplier Device Package
16-SOIC
64-LQFP (10x10)
Mounting Type
Surface Mount
Surface Mount