☰
MAX1111EEE+
MAX1111EEE+
Active
Description:  IC ADC 8BIT SAR 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1111EEE+ Datasheet
History Price: $8.09000
In Stock: 12560
MAX1111EEE+ vs MAX198ACWI
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Number of Bits
8
12
Sampling Rate (Per Second)
50k
100k
Number of Inputs
2, 4
6
Input Type
Differential, Single Ended
Single Ended
Data Interface
SPI
Parallel
Configuration
MUX-S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.5V
5V
Voltage - Supply, Digital
2.7V ~ 5.5V
5V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-QSOP
28-SOIC
Mounting Type
Surface Mount
Surface Mount