Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX1111EEE+
MAX1111EEE+
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 8BIT SAR 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX1111EEE+ Datasheet
History Price: $8.09000
In Stock: 43520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1111EEE+ Specification
Specification
Part No
MAX1111EEE+
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
8
Sampling Rate (Per Second)
50k
Number of Inputs
2, 4
Input Type
Differential, Single Ended
Data Interface
SPI
Configuration
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
Mounting Type
Surface Mount
MAX1111EEE+ PDF Datasheet
MAX1111EEE+ Datasheet
Click and Download: MAX1111EEE+ Datasheet
MAX1111EEE+ Related Parts
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1111EEE+ Compare Parts
MAX1111EEE+ vs MAX7652CCB
MAX1111EEE+ vs MAX7651ECB
MAX1111EEE+ vs MAX7651CCB
MAX1111EEE+ vs MAX71071+T
MAX1111EEE+ vs MAX71071+
MAX1111EEE+ vs MAX22531AAP+
MAX1111EEE+ vs MAX22530AWE+
MAX1111EEE+ vs MAX199BEWI+
MAX1111EEE+ vs MAX199BEWI
MAX1111EEE+ vs MAX199BENI
MAX1111EEE+ vs MAX199BEAI+
MAX1111EEE+ vs MAX199BEAI
MAX1111EEE+ vs MAX199BCWI
MAX1111EEE+ vs MAX199AEWI
MAX1111EEE+ vs MAX199AENI
MAX1111EEE+ vs MAX199AEAI
MAX1111EEE+ vs MAX199ACWI
MAX1111EEE+ vs MAX199ACNI
MAX1111EEE+ vs MAX199ACAI
MAX1111EEE+ vs MAX198BEWI
MAX1111EEE+ vs MAX198BENI
MAX1111EEE+ vs MAX198BEAI
MAX1111EEE+ vs MAX198BCAI
MAX1111EEE+ vs MAX198AEWI
MAX1111EEE+ vs MAX198AENI
MAX1111EEE+ vs MAX198AEAI
MAX1111EEE+ vs MAX198ACWI
MAX1111EEE+ vs MAX198ACNI
MAX1111EEE+ vs MAX198ACAI
MAX1111EEE+ vs MAX197AENI
MAX1111EEE+ vs MAX19777AZA+T
MAX1111EEE+ vs MAX19777AZA+
MAX1111EEE+ vs MAX196BEWI
MAX1111EEE+ vs MAX196BENI
MAX1111EEE+ vs MAX196AENI
MAX1111EEE+ vs MAX196AEAI
MAX1111EEE+ vs MAX196ACNI
MAX1111EEE+ vs MAX196ACAI
MAX1111EEE+ vs MAX195BEWE+T
MAX1111EEE+ vs MAX195BEWE+
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable