☰
MAX1111EEE+
MAX1111EEE+
Active
Description:  IC ADC 8BIT SAR 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1111EEE+ Datasheet
History Price: $8.09000
In Stock: 43520
MAX1111EEE+ vs MAX7651ECB
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
8
12
Sampling Rate (Per Second)
50k
53.6k
Number of Inputs
2, 4
8
Input Type
Differential, Single Ended
Differential, Single Ended
Data Interface
SPI
Serial
Configuration
MUX-S/H-ADC
S/H-MUX-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
Flash
Reference Type
External, Internal
External
Voltage - Supply, Analog
2.7V ~ 5.5V
4.5V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
4.5V ~ 5.5V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
64-LQFP
Supplier Device Package
16-QSOP
64-LQFP (10x10)
Mounting Type
Surface Mount
Surface Mount