Packaging
Tape & Reel (TR)
Bulk
Sampling Rate (Per Second)
1M
165k
Input Type
Differential, Pseudo-Differential, Single Ended
Single Ended
Data Interface
SPI
Parallel
Configuration
MUX-S/H-ADC
S/H-ADC
Number of A/D Converters
1
1
Reference Type
External
External, Internal
Voltage - Supply, Analog
2.35V ~ 3.6V
4.75V ~ 5.25V
Voltage - Supply, Digital
2.35V ~ 3.6V
2.7V ~ 5.25V
Features
-
Temperature Sensor
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
28-WFQFN Exposed Pad
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TQFN (5x5)
28-TSSOP
Mounting Type
Surface Mount
Surface Mount