Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX1117EKA+
MAX1117EKA+
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 8BIT SAR SOT23-8
Manufacturer:
Maxim Integrated
Datasheet:
MAX1117EKA+ Datasheet
History Price: Active
In Stock: 40320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1117EKA+ vs MAX1069CCUD
Part No
MAX1117EKA+
MAX1069CCUD
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Strip
Bulk
Status
Active
Active
Number of Bits
8
14
Sampling Rate (Per Second)
100k
58.6k
Number of Inputs
2
1
Input Type
Single Ended
Single Ended
Data Interface
SPI
I2C
Configuration
MUX-S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
Internal
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
4.75V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 3.6V
2.7V ~ 5.5V
Features
-
Internal Oscillator
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
SOT-23-8
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
SOT-23-8
14-TSSOP
Mounting Type
Surface Mount
Surface Mount