☰
MAX1118EKA
MAX1118EKA
Active
Description:  IC ADC 8BIT SAR SOT23-8
Manufacturer:  Maxim Integrated
Datasheet:   MAX1118EKA Datasheet
History Price: $1.02000
In Stock: 24800
MAX1118EKA vs MAX1065AEUI
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
8
14
Sampling Rate (Per Second)
100k
165k
Number of Inputs
2
1
Input Type
Single Ended
Single Ended
Data Interface
Microwire, QSPI, SPI
Parallel
Configuration
MUX-S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.5V
4.75V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.5V
2.7V ~ 5.25V
Features
-
Temperature Sensor
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
SOT-23-8
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
SOT-23-8
28-TSSOP
Mounting Type
Surface Mount
Surface Mount