☰
MAX1118EKA
MAX1118EKA
Active
Description:  IC ADC 8BIT SAR SOT23-8
Manufacturer:  Maxim Integrated
Datasheet:   MAX1118EKA Datasheet
History Price: $1.02000
In Stock: 24800
MAX1118EKA vs MAX199BCWI
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Number of Bits
8
12
Sampling Rate (Per Second)
100k
100k
Number of Inputs
2
8
Input Type
Single Ended
Single Ended
Data Interface
Microwire, QSPI, SPI
Parallel
Configuration
MUX-S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.5V
5V
Voltage - Supply, Digital
2.7V ~ 5.5V
5V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
SOT-23-8
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
SOT-23-8
28-SOIC
Mounting Type
Surface Mount
Surface Mount