Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX111ACWE+
MAX111ACWE+
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 14BIT SIGMA-DELTA 16SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX111ACWE+ Datasheet
History Price: $13.62000
In Stock: 7840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX111ACWE+ vs MAX1069CCUD
Part No
MAX111ACWE+
MAX1069CCUD
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Obsolete
Active
Number of Bits
14
14
Sampling Rate (Per Second)
50
58.6k
Number of Inputs
2
1
Input Type
Differential
Single Ended
Data Interface
SPI
I2C
Configuration
MUX-ADC
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
1
1
Architecture
Sigma-Delta
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
5V
4.75V ~ 5.25V
Voltage - Supply, Digital
5V
2.7V ~ 5.5V
Features
-
Internal Oscillator
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SOIC (0.295", 7.50mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
14-TSSOP
Mounting Type
Surface Mount
Surface Mount