☰
MAX11213EEE+
MAX11213EEE+
Active
Description:  IC ADC 16BIT SIGMA-DELTA 16QSOP
Manufacturer:  Maxim Integrated
History Price: $5.99000
In Stock: 27600
MAX11213EEE+ vs MAX1065AEUI
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
16
14
Sampling Rate (Per Second)
480
165k
Number of Inputs
1
1
Input Type
Differential
Single Ended
Data Interface
SPI
Parallel
Configuration
ADC
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
1
1
Architecture
Sigma-Delta
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
4.75V ~ 5.25V
Voltage - Supply, Digital
1.7V ~ 3.6V
2.7V ~ 5.25V
Features
PGA
Temperature Sensor
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
16-SSOP (0.154", 3.90mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-QSOP
28-TSSOP
Mounting Type
Surface Mount
Surface Mount