☰
MAX1133BCAP
MAX1133BCAP
Active
Description:  16-BIT ADC, 200KSPS
Manufacturer:  Maxim Integrated
Datasheet:   MAX1133BCAP Datasheet
History Price: Active
In Stock: 40960
MAX1133BCAP vs MAX1065AEUI
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
16
14
Sampling Rate (Per Second)
200k
165k
Number of Inputs
1
1
Input Type
Single Ended
Single Ended
Data Interface
MICROWIRE, QSPI, SPI
Parallel
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
4.75V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
4.75V ~ 5.25V
2.7V ~ 5.25V
Features
PGA, True Bipolar
Temperature Sensor
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
20-SSOP (0.209", 5.30mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SSOP
28-TSSOP
Mounting Type
Surface Mount
Surface Mount